Vishay Intertechnology, Inc. RES 1.27K OHM 1/2W 1% AXIAL CMF551K2700FKEA39

Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/2W 1% AXIAL - CMF551K2700FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/2W 1% AXIAL
CMF551K2700FKEA39
RES 1.27K OHM 1/2W 1% AXIAL CMF551K2700FKEA39
RES 1.27Kohm 1/2W 1% AXIAL

RES 1.27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2700FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2700FKEA39-ND
Through Hole Resistors CMF551K2700FKEA39-ND
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 1.27K 1% T-1 Ea E3 Vishay - 67P8958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 1.27K 1% T-1 Ea E3 Vishay
67P8958
Cmf-55-39 1.27K 1% T-1 Ea E3 Vishay 67P8958
CMF-55-39 1.27K 1% T-1 EA e3

CMF-55-39 1.27K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2700FKEA39 CMF551K2700FKEA39-ND 67P8958
Product Name RES 1.27K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 1.27K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details