1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Res Metal Film 1.27K Ohm 1% 1/10W|1/8W|1/4W|1/2W
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551K2700FEEK-ND | CMF551K2700FEEK |
| Product Name | Through Hole Resistors | Res Metal Film 1.27K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |