Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K2700DHBF

Description
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2700DHBF
Metal Film Resistors - CMF551K2700DHBF
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF551K2700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2700DHBF-ND
Through Hole Resistors CMF551K2700DHBF-ND
1.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.27K .5% T-2 B14 Vishay - 67P8954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27K .5% T-2 B14 Vishay
67P8954
Cmf-55 1.27K .5% T-2 B14 Vishay 67P8954
CMF-55 1.27K .5% T-2 B14

CMF-55 1.27K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2700DHBF CMF551K2700DHBF-ND 67P8954
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.27K .5% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details