Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K2700DEEB

Description
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2700DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2700DEEB
Metal Film Resistors - CMF551K2700DEEB
Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-9 EB e3

Metal Film Resistors - Through Hole CMF-55 1.27K .5% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF551K2700DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2700DEEB-ND
Through Hole Resistors CMF551K2700DEEB-ND
1.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K2700DEEB CMF551K2700DEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details