Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K2600BEEA70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2600BEEA70
Metal Film Resistors - CMF551K2600BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551K2600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2600BEEA70-ND
Through Hole Resistors CMF551K2600BEEA70-ND
1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.26K .1% T-9 Ea E3 Vishay - 67P8947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.26K .1% T-9 Ea E3 Vishay
67P8947
Cmf-55-70 1.26K .1% T-9 Ea E3 Vishay 67P8947
CMF-55-70 1.26K .1% T-9 EA e3

CMF-55-70 1.26K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2600BEEA70 CMF551K2600BEEA70-ND 67P8947
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 1.26K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details