Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2400FNEB

Description
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2400FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400FNEB-ND
Through Hole Resistors CMF551K2400FNEB-ND
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF551K2400FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF551K2400FNEB
Vishay/DaleMetal Film Resistors - CMF551K2400FNEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.24K 1% T-00 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 1.24K 1% T-00 EB e3

Supplier's Site
Cmf-55 1.24K 1% T-00 Eb E3 Vishay - 48P5788 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24K 1% T-00 Eb E3 Vishay
48P5788
Cmf-55 1.24K 1% T-00 Eb E3 Vishay 48P5788
CMF-55 1.24K 1% T-00 EB e3

CMF-55 1.24K 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400FNEB-ND CMF551K2400FNEB 48P5788
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 1.24K 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers