Vishay Intertechnology, Inc. RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKEB

Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/2W 1% AXIAL - CMF551K2400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 1% AXIAL
CMF551K2400FKEB
RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKEB
RES 1.24Kohm 1/2W 1% AXIAL

RES 1.24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400FKEB-ND
Through Hole Resistors CMF551K2400FKEB-ND
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.24K 1% T-1 Eb E3 Vishay - 48P5784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24K 1% T-1 Eb E3 Vishay
48P5784
Cmf-55 1.24K 1% T-1 Eb E3 Vishay 48P5784
CMF-55 1.24K 1% T-1 EB e3

CMF-55 1.24K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400FKEB CMF551K2400FKEB-ND 48P5784
Product Name RES 1.24K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.24K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers