Vishay Intertechnology, Inc. RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKEA70

Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/2W 1% AXIAL - CMF551K2400FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 1% AXIAL
CMF551K2400FKEA70
RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKEA70
RES 1.24Kohm 1/2W 1% AXIAL

RES 1.24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2400FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400FKEA70-ND
Through Hole Resistors CMF551K2400FKEA70-ND
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.24K 1% T-1 Ea E3 Vishay - 67P8936 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.24K 1% T-1 Ea E3 Vishay
67P8936
Cmf-55-70 1.24K 1% T-1 Ea E3 Vishay 67P8936
CMF-55-70 1.24K 1% T-1 EA e3

CMF-55-70 1.24K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400FKEA70 CMF551K2400FKEA70-ND 67P8936
Product Name RES 1.24K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.24K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers