Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K2400FHR670

Description
Metal Film Resistors - Through Hole 1/4watt 1.24Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.24Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2400FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2400FHR670
Metal Film Resistors - CMF551K2400FHR670
Metal Film Resistors - Through Hole 1/4watt 1.24Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.24Kohms 1%

Supplier's Site
Through Hole Resistors - CMF551K2400FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400FHR670-ND
Through Hole Resistors CMF551K2400FHR670-ND
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.24K 1% T-2 Re6 Vishay - 67P8935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.24K 1% T-2 Re6 Vishay
67P8935
Cmf-55-70 1.24K 1% T-2 Re6 Vishay 67P8935
CMF-55-70 1.24K 1% T-2 RE6

CMF-55-70 1.24K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400FHR670 CMF551K2400FHR670-ND 67P8935
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 1.24K 1% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details