Vishay Intertechnology, Inc. RES 1.24K OHM 1/2W 0.5% AXIAL CMF551K2400DHEB

Description
RES 1.24Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/2W 0.5% AXIAL - CMF551K2400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 0.5% AXIAL
CMF551K2400DHEB
RES 1.24K OHM 1/2W 0.5% AXIAL CMF551K2400DHEB
RES 1.24Kohm 1/2W 0.5% AXIAL

RES 1.24Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400DHEB-ND
Through Hole Resistors CMF551K2400DHEB-ND
1.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.24K .5% T-2 Eb E3 Vishay - 67P8927 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24K .5% T-2 Eb E3 Vishay
67P8927
Cmf-55 1.24K .5% T-2 Eb E3 Vishay 67P8927
CMF-55 1.24K .5% T-2 EB e3

CMF-55 1.24K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400DHEB CMF551K2400DHEB-ND 67P8927
Product Name RES 1.24K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.24K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers