Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2400CEEB

Description
1.24 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2400CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400CEEB-ND
Through Hole Resistors CMF551K2400CEEB-ND
1.24 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.24K OHM 1/2W 0.25% AXIAL - CMF551K2400CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 0.25% AXIAL
CMF551K2400CEEB
RES 1.24K OHM 1/2W 0.25% AXIAL CMF551K2400CEEB
RES 1.24Kohm 1/2W 0.25% AXIAL

RES 1.24Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 1.24K .25% T-9 Eb E3 Vishay - 67P8925 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.24K .25% T-9 Eb E3 Vishay
67P8925
Cmf-55 1.24K .25% T-9 Eb E3 Vishay 67P8925
CMF-55 1.24K .25% T-9 EB e3

CMF-55 1.24K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400CEEB-ND CMF551K2400CEEB 67P8925
Product Name Through Hole Resistors RES 1.24K OHM 1/2W 0.25% AXIAL Cmf-55 1.24K .25% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details