Vishay Intertechnology, Inc. RES 1.24K OHM 1/2W 0.1% AXIAL CMF551K2400BERE

Description
RES 1.24Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/2W 0.1% AXIAL - CMF551K2400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 0.1% AXIAL
CMF551K2400BERE
RES 1.24K OHM 1/2W 0.1% AXIAL CMF551K2400BERE
RES 1.24Kohm 1/2W 0.1% AXIAL

RES 1.24Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400BERE-ND
Through Hole Resistors CMF551K2400BERE-ND
1.24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6005
Resistor,metal Film,1.24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6005
Resistor,Metal Film,1.24KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.24KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400BERE CMF551K2400BERE-ND 40C6005
Product Name RES 1.24K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details