RES 1.24Kohm 1/2W 0.1% AXIAL
1.24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,12.4KOhms,250WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551K2400BEBF | CMF551K2400BEBF-ND | 40C6004 |
| Product Name | RES 1.24K OHM 1/2W 0.1% AXIAL | Through Hole Resistors | Resistor,metal Film,12.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1240 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |