Vishay Precision Group Metal Film Resistors - CMF551K2100FKKA

Description
Metal Film Resistors - Through Hole CMF-55 1.21K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 1.21K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2100FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2100FKKA
Metal Film Resistors - CMF551K2100FKKA
Metal Film Resistors - Through Hole CMF-55 1.21K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 1.21K 1% T-1 K36

Supplier's Site
Cmf-55 1.21K 1% T-1 K36 Vishay - 67P8915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.21K 1% T-1 K36 Vishay
67P8915
Cmf-55 1.21K 1% T-1 K36 Vishay 67P8915
CMF-55 1.21K 1% T-1 K36

CMF-55 1.21K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K2100FKKA 67P8915
Product Name Metal Film Resistors - Cmf-55 1.21K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details