Vishay Precision Group Through Hole Resistors CMF551K2100FHEK

Description
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF551K2100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K2100FHEK-ND
Through Hole Resistors 541-CMF551K2100FHEK-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.5W Resistor - 53-CMF551K2100FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF551K2100FHEK
0.5W Resistor 53-CMF551K2100FHEK
1.21kR 1% 0.5W Metal Film Resistor, Axial Product overview: CMF551K2100FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K2100FHEK can be used for catalog matching and distributor lookup.

1.21kR 1% 0.5W Metal Film Resistor, Axial Product overview: CMF551K2100FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K2100FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.21K OHM 1/2W 1% AXIAL - CMF551K2100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/2W 1% AXIAL
CMF551K2100FHEK
RES 1.21K OHM 1/2W 1% AXIAL CMF551K2100FHEK
RES 1.21Kohm 1/2W 1% AXIAL

RES 1.21Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 1.21 Kohm, 500 Mw, 1%; Resistance Vishay - 67P8911 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21 Kohm, 500 Mw, 1%; Resistance Vishay
67P8911
Metal Film Resistor, 1.21 Kohm, 500 Mw, 1%; Resistance Vishay 67P8911
METAL FILM RESISTOR, 1.21 KOHM, 500 MW, 1%; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.21 KOHM, 500 MW, 1%; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF551K2100FHEK-ND 53-CMF551K2100FHEK CMF551K2100FHEK 67P8911
Product Name Through Hole Resistors 0.5W Resistor RES 1.21K OHM 1/2W 1% AXIAL Metal Film Resistor, 1.21 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details