1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.21Kohm 1/2W 1% AXIAL
1.21kR 1% 1/2W Metal Film Resistor, Axial, 250V Product overview: CMF551K2100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K2100FHEB can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF1.21KHFTR-ND | CMF551K2100FHEB | 53-CMF551K2100FHEB |
| Product Name | Through Hole Resistors | RES 1.21K OHM 1/2W 1% AXIAL | 2W 250V Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | METAL FILM | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |