Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K2100FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2100FHBF
Metal Film Resistors - CMF551K2100FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551K2100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100FHBF-ND
Through Hole Resistors CMF551K2100FHBF-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 91B1870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
91B1870
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 91B1870
Resistor,Metal Film,1.21KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,1.21KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2100FHBF CMF551K2100FHBF-ND 91B1870
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details