Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2100DHR6

Description
1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100DHR6-ND
Through Hole Resistors CMF551K2100DHR6-ND
1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K2100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2100DHR6
Metal Film Resistors - CMF551K2100DHR6
Metal Film Resistors - Through Hole 1/4watt 1.21Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 1.21Kohms 0.5%

Supplier's Site
Resistor,metal Film,1.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5989
Resistor,metal Film,1.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5989
Resistor,Metal Film,1.21KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2100DHR6-ND CMF551K2100DHR6 40C5989
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details