Vishay Intertechnology, Inc. RES 1.21K OHM 1/2W 0.5% AXIAL CMF551K2100DEBF

Description
RES 1.21Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/2W 0.5% AXIAL - CMF551K2100DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/2W 0.5% AXIAL
CMF551K2100DEBF
RES 1.21K OHM 1/2W 0.5% AXIAL CMF551K2100DEBF
RES 1.21Kohm 1/2W 0.5% AXIAL

RES 1.21Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2100DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100DEBF-ND
Through Hole Resistors CMF551K2100DEBF-ND
1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K2100DEBF CMF551K2100DEBF-ND
Product Name RES 1.21K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details