Vishay Intertechnology, Inc. RES 1.201K OHM 1/2W 1% AXIAL CMF551K2010FER6

Description
RES 1.201Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.201Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.201K OHM 1/2W 1% AXIAL - CMF551K2010FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.201K OHM 1/2W 1% AXIAL
CMF551K2010FER6
RES 1.201K OHM 1/2W 1% AXIAL CMF551K2010FER6
RES 1.201Kohm 1/2W 1% AXIAL

RES 1.201Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2010FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2010FER6-ND
Through Hole Resistors CMF551K2010FER6-ND
1.201 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.201 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K2010FER6 CMF551K2010FER6-ND
Product Name RES 1.201K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1201 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers