Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 5% AXIAL CMF551K2000JLBF

Description
RES 1.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 5% AXIAL - CMF551K2000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 5% AXIAL
CMF551K2000JLBF
RES 1.2K OHM 1/2W 5% AXIAL CMF551K2000JLBF
RES 1.2Kohm 1/2W 5% AXIAL

RES 1.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000JLBF-ND
Through Hole Resistors CMF551K2000JLBF-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2K 5% T-0 B14 Vishay - 67P8900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K 5% T-0 B14 Vishay
67P8900
Cmf-55 1.2K 5% T-0 B14 Vishay 67P8900
CMF-55 1.2K 5% T-0 B14

CMF-55 1.2K 5% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000JLBF CMF551K2000JLBF-ND 67P8900
Product Name RES 1.2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.2K 5% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details