Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2000JKEB

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000JKEB-ND
Through Hole Resistors CMF551K2000JKEB-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K2000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2000JKEB
Metal Film Resistors - CMF551K2000JKEB
Metal Film Resistors - Through Hole CMF-55 1.2K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 1.2K 5% T-1 EB e3

Supplier's Site
Cmf-55 1.2K 5% T-1 Eb E3 Vishay - 67P8898 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K 5% T-1 Eb E3 Vishay
67P8898
Cmf-55 1.2K 5% T-1 Eb E3 Vishay 67P8898
CMF-55 1.2K 5% T-1 EB e3

CMF-55 1.2K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000JKEB-ND CMF551K2000JKEB 67P8898
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.2K 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details