RES 1.2Kohm 1/2W 1% AXIAL
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors 1/2W 1.2Kohms 1% Product overview: CMF551K2000FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K2000FKR6 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551K2000FKR6 | 541-CMF551K2000FKR6CT-ND | 53-CMF551K2000FKR6 |
| Product Name | RES 1.2K OHM 1/2W 1% AXIAL | Through Hole Resistors | 2W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor |