Vishay Precision Group Metal Film Resistors - CMF551K2000FKKA

Description
Metal Film Resistors - Through Hole CMF-55 1.2K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 1.2K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K2000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K2000FKKA
Metal Film Resistors - CMF551K2000FKKA
Metal Film Resistors - Through Hole CMF-55 1.2K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 1.2K 1% T-1 K36

Supplier's Site
Cmf-55 1.2K 1% T-1 K36 Vishay - 67P8894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K 1% T-1 K36 Vishay
67P8894
Cmf-55 1.2K 1% T-1 K36 Vishay 67P8894
CMF-55 1.2K 1% T-1 K36

CMF-55 1.2K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K2000FKKA 67P8894
Product Name Metal Film Resistors - Cmf-55 1.2K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details