Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2000FKEB

Description
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000FKEB-ND
Through Hole Resistors CMF551K2000FKEB-ND
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/2W 1% AXIAL - CMF551K2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 1% AXIAL
CMF551K2000FKEB
RES 1.2K OHM 1/2W 1% AXIAL CMF551K2000FKEB
RES 1.2Kohm 1/2W 1% AXIAL

RES 1.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.2K 1% T-1 Eb E3 Vishay - 48P5780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K 1% T-1 Eb E3 Vishay
48P5780
Cmf-55 1.2K 1% T-1 Eb E3 Vishay 48P5780
CMF-55 1.2K 1% T-1 EB e3

CMF-55 1.2K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000FKEB-ND CMF551K2000FKEB 48P5780
Product Name Through Hole Resistors RES 1.2K OHM 1/2W 1% AXIAL Cmf-55 1.2K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details