Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2000DHRE

Description
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000DHRE-ND
Through Hole Resistors CMF551K2000DHRE-ND
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/2W 0.5% AXIAL - CMF551K2000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.5% AXIAL
CMF551K2000DHRE
RES 1.2K OHM 1/2W 0.5% AXIAL CMF551K2000DHRE
RES 1.2Kohm 1/2W 0.5% AXIAL

RES 1.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.2K .5% T-2 R36 Vishay - 67P8892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K .5% T-2 R36 Vishay
67P8892
Cmf-55 1.2K .5% T-2 R36 Vishay 67P8892
CMF-55 1.2K .5% T-2 R36

CMF-55 1.2K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000DHRE-ND CMF551K2000DHRE 67P8892
Product Name Through Hole Resistors RES 1.2K OHM 1/2W 0.5% AXIAL Cmf-55 1.2K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details