Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 0.1% AXIAL CMF551K2000BHEB

Description
RES 1.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 0.1% AXIAL - CMF551K2000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.1% AXIAL
CMF551K2000BHEB
RES 1.2K OHM 1/2W 0.1% AXIAL CMF551K2000BHEB
RES 1.2Kohm 1/2W 0.1% AXIAL

RES 1.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000BHEB-ND
Through Hole Resistors CMF551K2000BHEB-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2K .1% T-2 Eb E3 Vishay - 67P8888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K .1% T-2 Eb E3 Vishay
67P8888
Cmf-55 1.2K .1% T-2 Eb E3 Vishay 67P8888
CMF-55 1.2K .1% T-2 EB e3

CMF-55 1.2K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000BHEB CMF551K2000BHEB-ND 67P8888
Product Name RES 1.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.2K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers