Vishay Precision Group Cmf55, 1.2 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF551K2000BER7

Description
CMF55, 1.2 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 1.2 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 1.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5957
Cmf55, 1.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5957
CMF55, 1.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C5957
Product Name Cmf55, 1.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details