Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2000BEEA

Description
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000BEEA-ND
Through Hole Resistors CMF551K2000BEEA-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/2W 0.1% AXIAL - CMF551K2000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.1% AXIAL
CMF551K2000BEEA
RES 1.2K OHM 1/2W 0.1% AXIAL CMF551K2000BEEA
RES 1.2Kohm 1/2W 0.1% AXIAL

RES 1.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.2K .1% T-9 Ea E3 Vishay - 67P8885 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K .1% T-9 Ea E3 Vishay
67P8885
Cmf-55 1.2K .1% T-9 Ea E3 Vishay 67P8885
CMF-55 1.2K .1% T-9 EA e3

CMF-55 1.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000BEEA-ND CMF551K2000BEEA 67P8885
Product Name Through Hole Resistors RES 1.2K OHM 1/2W 0.1% AXIAL Cmf-55 1.2K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details