Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1800FKEB70

Description
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1800FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800FKEB70-ND
Through Hole Resistors CMF551K1800FKEB70-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.18K OHM 1/2W 1% AXIAL - CMF551K1800FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
CMF551K1800FKEB70
RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FKEB70
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.18K 1% T-1 Eb E3 Vishay - 67P8878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.18K 1% T-1 Eb E3 Vishay
67P8878
Cmf-55-70 1.18K 1% T-1 Eb E3 Vishay 67P8878
CMF-55-70 1.18K 1% T-1 EB e3

CMF-55-70 1.18K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800FKEB70-ND CMF551K1800FKEB70 67P8878
Product Name Through Hole Resistors RES 1.18K OHM 1/2W 1% AXIAL Cmf-55-70 1.18K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details