Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FHEB70

Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 1% AXIAL - CMF551K1800FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
CMF551K1800FHEB70
RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FHEB70
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1800FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800FHEB70-ND
Through Hole Resistors CMF551K1800FHEB70-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.18K 1% T-2 Eb E3 Vishay - 67P8874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.18K 1% T-2 Eb E3 Vishay
67P8874
Cmf-55-70 1.18K 1% T-2 Eb E3 Vishay 67P8874
CMF-55-70 1.18K 1% T-2 EB e3

CMF-55-70 1.18K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800FHEB70 CMF551K1800FHEB70-ND 67P8874
Product Name RES 1.18K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.18K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details