Metal Film Resistors - Through Hole
CMF55, 1.18 kOhm, +/- 0.5 Percent, 50 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551K1800DHWF | 40C5949 |
| Product Name | Metal Film Resistors - | Cmf55, 1.18 Kohm, +/0.5 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm |