Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 0.5% AXIAL CMF551K1800DHR6

Description
RES 1.18Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 0.5% AXIAL - CMF551K1800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 0.5% AXIAL
CMF551K1800DHR6
RES 1.18K OHM 1/2W 0.5% AXIAL CMF551K1800DHR6
RES 1.18Kohm 1/2W 0.5% AXIAL

RES 1.18Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800DHR6-ND
Through Hole Resistors CMF551K1800DHR6-ND
1.18 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.18Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.18Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5946
Resistor,metal Film,1.18Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5946
Resistor,Metal Film,1.18KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.18KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800DHR6 CMF551K1800DHR6-ND 40C5946
Product Name RES 1.18K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.18Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details