Vishay Intertechnology, Inc. RES 1.176K OHM 1/2W 0.25% AXIAL CMF551K1760CHBF

Description
RES 1.176Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.176Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.176K OHM 1/2W 0.25% AXIAL - CMF551K1760CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.176K OHM 1/2W 0.25% AXIAL
CMF551K1760CHBF
RES 1.176K OHM 1/2W 0.25% AXIAL CMF551K1760CHBF
RES 1.176Kohm 1/2W 0.25% AXIAL

RES 1.176Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1760CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1760CHBF-ND
Through Hole Resistors CMF551K1760CHBF-ND
1.176 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.176 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.176K .25% T-2 B14 Vishay - 67P8865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.176K .25% T-2 B14 Vishay
67P8865
Cmf-55 1.176K .25% T-2 B14 Vishay 67P8865
CMF-55 1.176K .25% T-2 B14

CMF-55 1.176K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1760CHBF CMF551K1760CHBF-ND 67P8865
Product Name RES 1.176K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1.176K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1176 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers