Vishay Intertechnology, Inc. RES 1.17K OHM 1/2W 0.5% AXIAL CMF551K1700DHBF

Description
RES 1.17Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/2W 0.5% AXIAL - CMF551K1700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/2W 0.5% AXIAL
CMF551K1700DHBF
RES 1.17K OHM 1/2W 0.5% AXIAL CMF551K1700DHBF
RES 1.17Kohm 1/2W 0.5% AXIAL

RES 1.17Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1700DHBF-ND
Through Hole Resistors CMF551K1700DHBF-ND
1.17 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.17Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.17Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5944
Resistor,metal Film,1.17Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5944
Resistor,Metal Film,1.17KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.17KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1700DHBF CMF551K1700DHBF-ND 40C5944
Product Name RES 1.17K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.17Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details