Vishay Intertechnology, Inc. RES 1.17K OHM 1/2W 0.1% AXIAL CMF551K1700BHRE

Description
RES 1.17Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/2W 0.1% AXIAL - CMF551K1700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/2W 0.1% AXIAL
CMF551K1700BHRE
RES 1.17K OHM 1/2W 0.1% AXIAL CMF551K1700BHRE
RES 1.17Kohm 1/2W 0.1% AXIAL

RES 1.17Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1700BHRE-ND
Through Hole Resistors CMF551K1700BHRE-ND
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.17K .1% T-2 R36 Vishay - 67P8862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.17K .1% T-2 R36 Vishay
67P8862
Cmf-55 1.17K .1% T-2 R36 Vishay 67P8862
CMF-55 1.17K .1% T-2 R36

CMF-55 1.17K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1700BHRE CMF551K1700BHRE-ND 67P8862
Product Name RES 1.17K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.17K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details