Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1700BEEB

Description
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1700BEEB-ND
Through Hole Resistors CMF551K1700BEEB-ND
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.17K OHM 1/2W 0.1% AXIAL - CMF551K1700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/2W 0.1% AXIAL
CMF551K1700BEEB
RES 1.17K OHM 1/2W 0.1% AXIAL CMF551K1700BEEB
RES 1.17Kohm 1/2W 0.1% AXIAL

RES 1.17Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.17K .1% T-9 Eb E3 Vishay - 67P8858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.17K .1% T-9 Eb E3 Vishay
67P8858
Cmf-55 1.17K .1% T-9 Eb E3 Vishay 67P8858
CMF-55 1.17K .1% T-9 EB e3

CMF-55 1.17K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1700BEEB-ND CMF551K1700BEEB 67P8858
Product Name Through Hole Resistors RES 1.17K OHM 1/2W 0.1% AXIAL Cmf-55 1.17K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers