Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1700BEEA

Description
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1700BEEA-ND
Through Hole Resistors CMF551K1700BEEA-ND
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R - CMF551K1700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
CMF551K1700BEEA
Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF551K1700BEEA
Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 1.17K .1% T-9 Ea E3 Vishay - 67P8857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.17K .1% T-9 Ea E3 Vishay
67P8857
Cmf-55 1.17K .1% T-9 Ea E3 Vishay 67P8857
CMF-55 1.17K .1% T-9 EA e3

CMF-55 1.17K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1700BEEA-ND CMF551K1700BEEA 67P8857
Product Name Through Hole Resistors Res Metal Film 1.17K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R Cmf-55 1.17K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details