Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1570FHEK

Description
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1570FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1570FHEK-ND
Through Hole Resistors CMF551K1570FHEK-ND
1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.157 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.157K OHM 1/2W 1% AXIAL - CMF551K1570FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.157K OHM 1/2W 1% AXIAL
CMF551K1570FHEK
RES 1.157K OHM 1/2W 1% AXIAL CMF551K1570FHEK
RES 1.157Kohm 1/2W 1% AXIAL

RES 1.157Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.157K 1% T-2 Ek E3 Vishay - 67P8856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.157K 1% T-2 Ek E3 Vishay
67P8856
Cmf-55 1.157K 1% T-2 Ek E3 Vishay 67P8856
CMF-55 1.157K 1% T-2 EK e3

CMF-55 1.157K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1570FHEK-ND CMF551K1570FHEK 67P8856
Product Name Through Hole Resistors RES 1.157K OHM 1/2W 1% AXIAL Cmf-55 1.157K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details