Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 1% AXIAL CMF551K1500FKEA

Description
RES 1.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 1% AXIAL - CMF551K1500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 1% AXIAL
CMF551K1500FKEA
RES 1.15K OHM 1/2W 1% AXIAL CMF551K1500FKEA
RES 1.15Kohm 1/2W 1% AXIAL

RES 1.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500FKEA-ND
Through Hole Resistors CMF551K1500FKEA-ND
1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1500FKEA CMF551K1500FKEA-ND
Product Name RES 1.15K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers