Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 1% AXIAL CMF551K1500FHEK

Description
RES 1.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 1% AXIAL - CMF551K1500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 1% AXIAL
CMF551K1500FHEK
RES 1.15K OHM 1/2W 1% AXIAL CMF551K1500FHEK
RES 1.15Kohm 1/2W 1% AXIAL

RES 1.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500FHEK-ND
Through Hole Resistors CMF551K1500FHEK-ND
1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.15K 1% T-2 Ek E3 Vishay - 67P8852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15K 1% T-2 Ek E3 Vishay
67P8852
Cmf-55 1.15K 1% T-2 Ek E3 Vishay 67P8852
CMF-55 1.15K 1% T-2 EK e3

CMF-55 1.15K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1500FHEK CMF551K1500FHEK-ND 67P8852
Product Name RES 1.15K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.15K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers