Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1500DHBF

Description
1.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500DHBF-ND
Through Hole Resistors CMF551K1500DHBF-ND
1.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.15K OHM 1/2W 0.5% AXIAL - CMF551K1500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 0.5% AXIAL
CMF551K1500DHBF
RES 1.15K OHM 1/2W 0.5% AXIAL CMF551K1500DHBF
RES 1.15Kohm 1/2W 0.5% AXIAL

RES 1.15Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5929
Resistor,metal Film,1.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5929
Resistor,Metal Film,1.15KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.15KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1500DHBF-ND CMF551K1500DHBF 40C5929
Product Name Through Hole Resistors RES 1.15K OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers