Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BEEB

Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 0.1% AXIAL - CMF551K1500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 0.1% AXIAL
CMF551K1500BEEB
RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BEEB
RES 1.15Kohm 1/2W 0.1% AXIAL

RES 1.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500BEEB-ND
Through Hole Resistors CMF551K1500BEEB-ND
1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1500BEEB CMF551K1500BEEB-ND
Product Name RES 1.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers