Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BEEA

Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 0.1% AXIAL - CMF551K1500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 0.1% AXIAL
CMF551K1500BEEA
RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BEEA
RES 1.15Kohm 1/2W 0.1% AXIAL

RES 1.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500BEEA-ND
Through Hole Resistors CMF551K1500BEEA-ND
1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.15K .1% T-9 Ea E3 Vishay - 67P8844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15K .1% T-9 Ea E3 Vishay
67P8844
Cmf-55 1.15K .1% T-9 Ea E3 Vishay 67P8844
CMF-55 1.15K .1% T-9 EA e3

CMF-55 1.15K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1500BEEA CMF551K1500BEEA-ND 67P8844
Product Name RES 1.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.15K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details