Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1300FKBF

Description
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300FKBF-ND
Through Hole Resistors CMF551K1300FKBF-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K1300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K1300FKBF
Metal Film Resistors - CMF551K1300FKBF
Metal Film Resistors - Through Hole CMF-55 1.13K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-55 1.13K 1% T-1 B14

Supplier's Site
Resistor,metal Film,11.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5916
Resistor,metal Film,11.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5916
Resistor,Metal Film,11.3KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.3KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300FKBF-ND CMF551K1300FKBF 40C5916
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,11.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details