Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K1300FHEK

Description
Metal Film Resistors - Through Hole 1.13Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.13Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K1300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K1300FHEK
Metal Film Resistors - CMF551K1300FHEK
Metal Film Resistors - Through Hole 1.13Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.13Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551K1300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300FHEK-ND
Through Hole Resistors CMF551K1300FHEK-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.13K 1% T-2 Ek E3 Vishay - 67P8833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.13K 1% T-2 Ek E3 Vishay
67P8833
Cmf-55 1.13K 1% T-2 Ek E3 Vishay 67P8833
CMF-55 1.13K 1% T-2 EK e3

CMF-55 1.13K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300FHEK CMF551K1300FHEK-ND 67P8833
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.13K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details