Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1300BHEB

Description
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BHEB-ND
Through Hole Resistors CMF551K1300BHEB-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K1300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K1300BHEB
Metal Film Resistors - CMF551K1300BHEB
Metal Film Resistors - Through Hole 1.13Kohms .1% 50ppm 1/4W

Metal Film Resistors - Through Hole 1.13Kohms .1% 50ppm 1/4W

Supplier's Site
Through-Hole 1.13Kohm Resistor - 53-CMF551K1300BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.13Kohm Resistor
53-CMF551K1300BHEB
Through-Hole 1.13Kohm Resistor 53-CMF551K1300BHEB
Metal Film Resistors - Through Hole 1/2watt 1.13Kohm .1% Product overview: CMF551K1300BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.13Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.13Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K1300BHEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2watt 1.13Kohm .1% Product overview: CMF551K1300BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.13Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.13Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K1300BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF551K1300BHEB-ND CMF551K1300BHEB 53-CMF551K1300BHEB
Product Name Through Hole Resistors Metal Film Resistors - Through-Hole 1.13Kohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details