Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BHBF

Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.1% AXIAL - CMF551K1300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.1% AXIAL
CMF551K1300BHBF
RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BHBF
RES 1.13Kohm 1/2W 0.1% AXIAL

RES 1.13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BHBF-ND
Through Hole Resistors CMF551K1300BHBF-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1300BHBF CMF551K1300BHBF-ND
Product Name RES 1.13K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details