Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BERE70

Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.1% AXIAL - CMF551K1300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.1% AXIAL
CMF551K1300BERE70
RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BERE70
RES 1.13Kohm 1/2W 0.1% AXIAL

RES 1.13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BERE70-ND
Through Hole Resistors CMF551K1300BERE70-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.13 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.13 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5906
Cmf55, 1.13 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5906
CMF55, 1.13 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.13 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300BERE70 CMF551K1300BERE70-ND 40C5906
Product Name RES 1.13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 1.13 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details