Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K1300BEEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K1300BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K1300BEEB70
Metal Film Resistors - CMF551K1300BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551K1300BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BEEB70-ND
Through Hole Resistors CMF551K1300BEEB70-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.13K .1% T-9 Eb E3 Vishay - 67P8830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.13K .1% T-9 Eb E3 Vishay
67P8830
Cmf-55-70 1.13K .1% T-9 Eb E3 Vishay 67P8830
CMF-55-70 1.13K .1% T-9 EB e3

CMF-55-70 1.13K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300BEEB70 CMF551K1300BEEB70-ND 67P8830
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 1.13K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers